"Clock Fanout Buffer (Distribution) IC 1:2 3.8GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1099004-SN65LVEP11DG
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3.8GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Low Skew Clock Driver, 65LVEP Series, 2 True Output(s), 0 Inverted Output(s), PDSO8
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-SN65LVEP11DGKRTR-ND | 1099004-SN65LVEP11DGKR | SN65LVEP11DGKR | SN65LVEP11DGKR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN65LVEP11DGKR | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL | ECL; PECL; ECL, PECL | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 8-VSSOP | SOP; SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts |