Texas Instruments Standard Linear and Logic Dual 3.3V Logic IC SN65LVELT23DGK

Description
3.3V Dual Differential LVPECL Buffer to LVTTL Translator 8-VSSOP -40 to 85 Product overview: SN65LVELT23DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT23DGK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V Dual Differential LVPECL Buffer to LVTTL Translator 8-VSSOP -40 to 85 Product overview: SN65LVELT23DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT23DGK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V Logic IC - 732-SN65LVELT23DGK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Logic IC
732-SN65LVELT23DGK
Dual 3.3V Logic IC 732-SN65LVELT23DGK
3.3V Dual Differential LVPECL Buffer to LVTTL Translator 8-VSSOP -40 to 85 Product overview: SN65LVELT23DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT23DGK can be used for catalog matching and distributor lookup.

3.3V Dual Differential LVPECL Buffer to LVTTL Translator 8-VSSOP -40 to 85 Product overview: SN65LVELT23DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT23DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SN65LVELT23DGK
Product Name Dual 3.3V Logic IC
Gate Type Buffer/Driver; Translator
Supply Voltage 3.6V
Propagation Delay 2.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Logic - Gates and Inverters - 54LS27DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details