Texas Instruments Standard Linear and Logic Dual 3.3V SOIC Logic IC SN65LVELT22DR

Description
3.3V Dual LVTTL to Differential LVPECL Translator 8-SOIC -40 to 85 Product overview: SN65LVELT22DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT22DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V Dual LVTTL to Differential LVPECL Translator 8-SOIC -40 to 85 Product overview: SN65LVELT22DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT22DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3V SOIC Logic IC
732-SN65LVELT22DR
Dual 3.3V SOIC Logic IC 732-SN65LVELT22DR
3.3V Dual LVTTL to Differential LVPECL Translator 8-SOIC -40 to 85 Product overview: SN65LVELT22DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT22DR can be used for catalog matching and distributor lookup.

3.3V Dual LVTTL to Differential LVPECL Translator 8-SOIC -40 to 85 Product overview: SN65LVELT22DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT22DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SN65LVELT22DR
Product Name Dual 3.3V SOIC Logic IC
Gate Type Translator
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6422-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details