Texas Instruments Standard Linear and Logic Dual 3.3V Logic IC SN65LVELT22DGK

Description
3.3V Dual LVTTL to LVPECL Translator, 3500Mbps, 0.55ns, 8-VSSOP Product overview: SN65LVELT22DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT22DGK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V Dual LVTTL to LVPECL Translator, 3500Mbps, 0.55ns, 8-VSSOP Product overview: SN65LVELT22DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT22DGK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V Logic IC - 732-SN65LVELT22DGK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Logic IC
732-SN65LVELT22DGK
Dual 3.3V Logic IC 732-SN65LVELT22DGK
3.3V Dual LVTTL to LVPECL Translator, 3500Mbps, 0.55ns, 8-VSSOP Product overview: SN65LVELT22DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT22DGK can be used for catalog matching and distributor lookup.

3.3V Dual LVTTL to LVPECL Translator, 3500Mbps, 0.55ns, 8-VSSOP Product overview: SN65LVELT22DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65LVELT22DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SN65LVELT22DGK
Product Name Dual 3.3V Logic IC
Gate Type Translator
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32/BDA - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CERPACK14
View Details
4 suppliers
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 7989039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details