Low Skew Clock Driver, 65LVEL Series, 2 True Output(s), 0 Inverted Output(s), PDSO8
"Clock Fanout Buffer (Distribution) IC 1:2 2.9GHz 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 126866-SN65LVEL11DR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 2.9GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SN65LVEL11DR | 296-23982-2-ND | 126866-SN65LVEL11DR | SN65LVEL11DR | SN65LVEL11DR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN65LVEL11DR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Package Type | SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |||
| Bus Interface | ECL; PECL | ECL; PECL; ECL, PECL | ECL, PECL |