Manufacturer: Texas Instruments
Win Source Part Number: 142929-SN65LVEL11DGK
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 2.9GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
"Clock Fanout Buffer (Distribution) IC 1:2 2.9GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Low Skew Clock Driver, 65LVEL Series, 2 True Output(s), 0 Inverted Output(s), PDSO8
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 142929-SN65LVEL11DGK | 296-24113-5-ND | SN65LVEL11DGK | SN65LVEL11DGK |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN65LVEL11DGK | Clock Buffers, Drivers | Clock Buffers, Drivers | |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ECL, PECL | |
| Package Type | Surface Mount; 8-VSSOP | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts |