Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT41PW SN65LVDT41PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 088973-SN65LVDT41PW Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/1 Duplex: Half Data Rate: 125Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 088973-SN65LVDT41PW Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/1 Duplex: Half Data Rate: 125Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT41PW - 088973-SN65LVDT41PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT41PW
088973-SN65LVDT41PW
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT41PW 088973-SN65LVDT41PW
Manufacturer: Texas Instruments Win Source Part Number: 088973-SN65LVDT41PW Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/1 Duplex: Half Data Rate: 125Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 088973-SN65LVDT41PW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/1
Duplex: Half
Data Rate: 125Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC TRANSCEIVER HALF 4/1 20TSSOP - 815-SN65LVDT41PW - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER HALF 4/1 20TSSOP
815-SN65LVDT41PW
IC TRANSCEIVER HALF 4/1 20TSSOP 815-SN65LVDT41PW
IC TRANSCEIVER HALF 4/1 20TSSOP

IC TRANSCEIVER HALF 4/1 20TSSOP

Supplier's Site
Drivers, Receivers, Transceivers - SN65LVDT41PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDT41PW
Drivers, Receivers, Transceivers SN65LVDT41PW
4/1 Transceiver Half LVDS 20-TSSOP

4/1 Transceiver Half LVDS 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 088973-SN65LVDT41PW 815-SN65LVDT41PW SN65LVDT41PW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT41PW IC TRANSCEIVER HALF 4/1 20TSSOP Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173, 4.40mm Width) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 3.6 volts 3.3 volts 3 to 3.6 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details