Texas Instruments Interface - Drivers, Receivers, Transceivers SN65LVDT388ADBTG4

Description
IC RECEIVER 0/8 38TSSOP
Datasheet
Description
IC RECEIVER 0/8 38TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN65LVDT388ADBTG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN65LVDT388ADBTG4
Interface - Drivers, Receivers, Transceivers SN65LVDT388ADBTG4
IC RECEIVER 0/8 38TSSOP

IC RECEIVER 0/8 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN65LVDT388ADBTG4
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32178-B-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details