Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT33PWR SN65LVDT33PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 211877-SN65LVDT33PWR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 211877-SN65LVDT33PWR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT33PWR - 211877-SN65LVDT33PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT33PWR
211877-SN65LVDT33PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT33PWR 211877-SN65LVDT33PWR
Manufacturer: Texas Instruments Win Source Part Number: 211877-SN65LVDT33PWR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 211877-SN65LVDT33PWR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDT33PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDT33PWR
Drivers, Receivers, Transceivers SN65LVDT33PWR
0/4 Receiver LVDS 16-TSSOP

0/4 Receiver LVDS 16-TSSOP

Buy Now Datasheet
IC DIFF RECEIVER H-S 16-TSSOP - 815-SN65LVDT33PWR - Utmel Electronic Limited
Hong Kong, China
IC DIFF RECEIVER H-S 16-TSSOP
815-SN65LVDT33PWR
IC DIFF RECEIVER H-S 16-TSSOP 815-SN65LVDT33PWR
IC DIFF RECEIVER H-S 16-TSSOP

IC DIFF RECEIVER H-S 16-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Receivers RF Receivers
Product Number 211877-SN65LVDT33PWR SN65LVDT33PWR 815-SN65LVDT33PWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT33PWR Drivers, Receivers, Transceivers IC DIFF RECEIVER H-S 16-TSSOP
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; 16-TSSOP (0.173, 4.40mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-REEL7 - 860137-ADM3491AR-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details