Texas Instruments Standard Linear and Logic Ic, Diff Repeater; No. Of Inputs Texas Instruments SN65LVDT101DGK

Description
IC, DIFF REPEATER; No. of Inputs:2; Output Current:12µA; Propagation Delay:630ps; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
IC, DIFF REPEATER; No. of Inputs:2; Output Current:12µA; Propagation Delay:630ps; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Diff Repeater; No. Of Inputs Texas Instruments - 54AH1458 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Diff Repeater; No. Of Inputs Texas Instruments
54AH1458
Ic, Diff Repeater; No. Of Inputs Texas Instruments 54AH1458
IC, DIFF REPEATER; No. of Inputs:2; Output Current:12µA; Propagation Delay:630ps; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, DIFF REPEATER; No. of Inputs:2; Output Current:12µA; Propagation Delay:630ps; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 54AH1458
Product Name Ic, Diff Repeater; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - GTL2014PW,112 - Lingto Electronic Limited
Specs
Logic Family TTL; LVTTL
Translation Both
View Details
SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 969205-74LVC2T45GM,125 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers