Texas Instruments Standard Linear and Logic Diff Translator/repeater, 2Bit, Vssop-8; No. Of Inputs Texas Instruments SN65LVDT100DGK

Description
DIFF TRANSLATOR/REPEATER, 2BIT, VSSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:470ps; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
DIFF TRANSLATOR/REPEATER, 2BIT, VSSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:470ps; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diff Translator/repeater, 2Bit, Vssop-8; No. Of Inputs Texas Instruments - 29AH7405 - Newark, An Avnet Company
Chicago, IL, United States
Diff Translator/repeater, 2Bit, Vssop-8; No. Of Inputs Texas Instruments
29AH7405
Diff Translator/repeater, 2Bit, Vssop-8; No. Of Inputs Texas Instruments 29AH7405
DIFF TRANSLATOR/REPEATER, 2BIT, VSSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:470ps; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DIFF TRANSLATOR/REPEATER, 2BIT, VSSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:470ps; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 29AH7405
Product Name Diff Translator/repeater, 2Bit, Vssop-8; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74LVCH1T45GM,115CT-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Logic - Translators, Level Shifters - IH6201MJE/883B - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; CMOS, TTL
View Details