Manufacturer: Texas Instruments
Win Source Part Number: 1252941-SN65LVDS9638
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 400Mbps
Family Name: SN65LVDS9638
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PI90LVB9638WEX; PI90LVB9638W; PI90LVB9638WE;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1252941-SN65LVDS9638DRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS9638DRG4 |