Texas Instruments Standard Linear and Logic Lvds Diff Line Receiver, 150Mbps, Vssop8; Driver Case Style Texas Instruments SN65LVDS9637DGK

Description
LVDS DIFF LINE RECEIVER, 150MBPS, VSSOP8; Driver Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes
Description
LVDS DIFF LINE RECEIVER, 150MBPS, VSSOP8; Driver Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lvds Diff Line Receiver, 150Mbps, Vssop8; Driver Case Style Texas Instruments - 28AH4955 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Diff Line Receiver, 150Mbps, Vssop8; Driver Case Style Texas Instruments
28AH4955
Lvds Diff Line Receiver, 150Mbps, Vssop8; Driver Case Style Texas Instruments 28AH4955
LVDS DIFF LINE RECEIVER, 150MBPS, VSSOP8; Driver Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

LVDS DIFF LINE RECEIVER, 150MBPS, VSSOP8; Driver Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 28AH4955
Product Name Lvds Diff Line Receiver, 150Mbps, Vssop8; Driver Case Style Texas Instruments
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - LED Drivers - 996410-A6279ELP-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
View Details
5 suppliers
PMIC - LED Drivers - FAN5609MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
 - NCR421ZX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMK/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers