Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS95DGGG4

Description
Win Source Part Number: 1260971-SN65LVDS95DG GG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Number of Inputs: 21 Output Type: LVTTL Data Rate: 1.428Gbps Function: Serializer Input Type: LVDS Number of Outputs: 3 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS95
Request a Quote Datasheet
Description
Win Source Part Number: 1260971-SN65LVDS95DG GG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Number of Inputs: 21 Output Type: LVTTL Data Rate: 1.428Gbps Function: Serializer Input Type: LVDS Number of Outputs: 3 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260971-SN65LVDS95DGGG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260971-SN65LVDS95DGGG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260971-SN65LVDS95DGGG4
Win Source Part Number: 1260971-SN65LVDS95DG GG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Number of Inputs: 21 Output Type: LVTTL Data Rate: 1.428Gbps Function: Serializer Input Type: LVDS Number of Outputs: 3 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS95

Win Source Part Number: 1260971-SN65LVDS95DGGG4
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Number of Inputs: 21
Output Type: LVTTL
Data Rate: 1.428Gbps
Function: Serializer
Input Type: LVDS
Number of Outputs: 3
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS95

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260971-SN65LVDS95DGGG4
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVDS
Output LVTTL
Baud Rate 1.43E9 bps
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 340439 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details