Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS94DGGG4

Description
Win Source Part Number: 1260972-SN65LVDS94DG GG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 35 Mounting: SMD (SMT) Number of Inputs: 4 Output Type: LVTTL Data Rate: 1.904Gbps Function: Deserializer Input Type: LVDS Number of Outputs: 28 Voltage - Supply: 3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVDS94DGGG4 ,TEXTISSN65LVDS94DGG G4 Base Product Number: 65LVDS94
Request a Quote Datasheet
Description
Win Source Part Number: 1260972-SN65LVDS94DG GG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 35 Mounting: SMD (SMT) Number of Inputs: 4 Output Type: LVTTL Data Rate: 1.904Gbps Function: Deserializer Input Type: LVDS Number of Outputs: 28 Voltage - Supply: 3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVDS94DGGG4 ,TEXTISSN65LVDS94DGG G4 Base Product Number: 65LVDS94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260972-SN65LVDS94DGGG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260972-SN65LVDS94DGGG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260972-SN65LVDS94DGGG4
Win Source Part Number: 1260972-SN65LVDS94DG GG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 35 Mounting: SMD (SMT) Number of Inputs: 4 Output Type: LVTTL Data Rate: 1.904Gbps Function: Deserializer Input Type: LVDS Number of Outputs: 28 Voltage - Supply: 3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVDS94DGGG4 ,TEXTISSN65LVDS94DGG G4 Base Product Number: 65LVDS94

Win Source Part Number: 1260972-SN65LVDS94DGGG4
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tube
Standard Package: 35
Mounting: SMD (SMT)
Number of Inputs: 4
Output Type: LVTTL
Data Rate: 1.904Gbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 28
Voltage - Supply: 3V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65LVDS94DGGG4,TEXTISSN65LVDS94DGGG4
Base Product Number: 65LVDS94

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260972-SN65LVDS94DGGG4
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVDS
Output LVTTL
Baud Rate 1.90E9 bps
Unlock Full Specs
to access all available technical data