Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS93DGGG4

Description
Win Source Part Number: 1260970-SN65LVDS93DG GG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 35 Mounting: SMD (SMT) Number of Inputs: 28 Output Type: LVDS Data Rate: 1.904Gbps Function: Serializer Input Type: LVTTL Number of Outputs: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS93
Request a Quote Datasheet
Description
Win Source Part Number: 1260970-SN65LVDS93DG GG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 35 Mounting: SMD (SMT) Number of Inputs: 28 Output Type: LVDS Data Rate: 1.904Gbps Function: Serializer Input Type: LVTTL Number of Outputs: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260970-SN65LVDS93DGGG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260970-SN65LVDS93DGGG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260970-SN65LVDS93DGGG4
Win Source Part Number: 1260970-SN65LVDS93DG GG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 35 Mounting: SMD (SMT) Number of Inputs: 28 Output Type: LVDS Data Rate: 1.904Gbps Function: Serializer Input Type: LVTTL Number of Outputs: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS93

Win Source Part Number: 1260970-SN65LVDS93DGGG4
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tube
Standard Package: 35
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVDS
Data Rate: 1.904Gbps
Function: Serializer
Input Type: LVTTL
Number of Outputs: 4
Voltage - Supply: 3V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS93

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260970-SN65LVDS93DGGG4
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVTTL
Output LVDS
Baud Rate 1.90E9 bps
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 15538 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details