SERDES, 1.904GBPS, TSSOP-56; Logic Device Type:-; Logic Family / Base Number:-; Logic Case Style:TSSOP; No. of Pins:56Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic IC Family:-; Logic IC Base Number:-; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7402 |
| Product Name | Serdes, 1.904Gbps, Tssop-56; Logic Device Type Texas Instruments |