Win Source Part Number: 1260966-SN65LVDS93BD
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Series: 65LVDS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVDS
Data Rate: 2.38Gbps
Function: Serializer/Deseriali
Input Type: LVTTL
Number of Outputs: 4
Voltage - Supply: 3V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS93
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1260966-SN65LVDS93BDGGR |
| Product Name | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Package Type | Surface Mount; SMD (SMT) |