Texas Instruments High-Performance Analog Serializers, Deserializers SN65LVDS93BDGG

Description
2.38Gbps Serializer/Deseriali zer 28 Input 4 Output 56-TSSOP
Request a Quote Datasheet
Description
2.38Gbps Serializer/Deseriali zer 28 Input 4 Output 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - SN65LVDS93BDGG-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SN65LVDS93BDGG-ND
Serializers, Deserializers SN65LVDS93BDGG-ND
2.38Gbps Serializer/Deseriali zer 28 Input 4 Output 56-TSSOP

2.38Gbps Serializer/Deserializer 28 Input 4 Output 56-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number SN65LVDS93BDGG-ND
Product Name Serializers, Deserializers
Package Type Other; "56-TFSOP (0.240"", 6.10mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921025HSM - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ-T13 - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SCAN928028 8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST - SCAN928028TUFX - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details