Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS93BDGG

Description
Win Source Part Number: 1260965-SN65LVDS93BD GG Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: 65LVDS Package: Tube Standard Package: 35 Mounting: SMD (SMT) Number of Inputs: 28 Output Type: LVDS Data Rate: 2.38Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVDS93BDGG, TEXTISSN65LVDS93BDGG Base Product Number: 65LVDS93
Request a Quote Datasheet
Description
Win Source Part Number: 1260965-SN65LVDS93BD GG Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: 65LVDS Package: Tube Standard Package: 35 Mounting: SMD (SMT) Number of Inputs: 28 Output Type: LVDS Data Rate: 2.38Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVDS93BDGG, TEXTISSN65LVDS93BDGG Base Product Number: 65LVDS93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260965-SN65LVDS93BDGG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260965-SN65LVDS93BDGG
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260965-SN65LVDS93BDGG
Win Source Part Number: 1260965-SN65LVDS93BD GG Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: 65LVDS Package: Tube Standard Package: 35 Mounting: SMD (SMT) Number of Inputs: 28 Output Type: LVDS Data Rate: 2.38Gbps Function: Serializer/Deseriali zer Input Type: LVTTL Number of Outputs: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVDS93BDGG, TEXTISSN65LVDS93BDGG Base Product Number: 65LVDS93

Win Source Part Number: 1260965-SN65LVDS93BDGG
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Series: 65LVDS
Package: Tube
Standard Package: 35
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVDS
Data Rate: 2.38Gbps
Function: Serializer/Deserializer
Input Type: LVTTL
Number of Outputs: 4
Voltage - Supply: 3V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65LVDS93BDGG,TEXTISSN65LVDS93BDGG
Base Product Number: 65LVDS93

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260965-SN65LVDS93BDGG
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVTTL
Output LVDS
Baud Rate 2.38E9 bps
Unlock Full Specs
to access all available technical data