Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LVDS4RSET

Description
Win Source Part Number: 1261194-SN65LVDS4RSE T Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Receiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 500Mbps Voltage - Supply: 1.62V ~ 1.98V, 2.25V ~ 2.75V Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-29257-6,296-2925 7-2,-296-29257-1,296 -29257-1,-SN65LVDS4R SETR,-296-29257-1,21 56-SN65LVDS4RSET,TEX TISSN65LVDS4RSET Base Product Number: 65LVDS4
Request a Quote Datasheet
Description
Win Source Part Number: 1261194-SN65LVDS4RSE T Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Receiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 500Mbps Voltage - Supply: 1.62V ~ 1.98V, 2.25V ~ 2.75V Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-29257-6,296-2925 7-2,-296-29257-1,296 -29257-1,-SN65LVDS4R SETR,-296-29257-1,21 56-SN65LVDS4RSET,TEX TISSN65LVDS4RSET Base Product Number: 65LVDS4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261194-SN65LVDS4RSET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261194-SN65LVDS4RSET
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261194-SN65LVDS4RSET
Win Source Part Number: 1261194-SN65LVDS4RSE T Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Receiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 500Mbps Voltage - Supply: 1.62V ~ 1.98V, 2.25V ~ 2.75V Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-29257-6,296-2925 7-2,-296-29257-1,296 -29257-1,-SN65LVDS4R SETR,-296-29257-1,21 56-SN65LVDS4RSET,TEX TISSN65LVDS4RSET Base Product Number: 65LVDS4

Win Source Part Number: 1261194-SN65LVDS4RSET
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 500Mbps
Voltage - Supply: 1.62V ~ 1.98V, 2.25V ~ 2.75V
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (2.0x1.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-29257-6,296-29257-2,-296-29257-1,296-29257-1,-SN65LVDS4RSETR,-296-29257-1,2156-SN65LVDS4RSET,TEXTISSN65LVDS4RSET
Base Product Number: 65LVDS4

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDS4RSET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDS4RSET
Drivers, Receivers, Transceivers SN65LVDS4RSET
0/1 Receiver LVDS 10-UQFN (2.0x1.5)

0/1 Receiver LVDS 10-UQFN (2.0x1.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1261194-SN65LVDS4RSET SN65LVDS4RSET
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 10-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DTG - 883741-MC74LCX245DTG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details