EVAL MODULE FOR SN65LVDS4 Interface LVDS Receiver No SN65LVDS4
SN65LVDS4 LVDS, Receiver Interface Evaluation Board
Win Source Part Number: 1284371-SN65LVDS4EVM
Category: Development Boards, Kits, Programmers>Evaluati
Series: 65LVDS
Type: Interface
Package: Box
Standard Package: 1
Function: LVDS, Receiver
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: SN65LVDS4
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: SN65LVDS4EVM,296-458
Base Product Number: 65LVDS4
RoHS Status: Not applicable
EVAL MODULE FOR SN65LVDS4
EVALUATION MODULE, INTERFACE; Kit Application Type:Interface; Application Sub Type:Differential Line Driver; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN65LVDS4; Product Range:-; Kit Contents:Eval Board SN65LVDS4, RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SN65LVDS4EVM | 296-45839-ND | 1284371-SN65LVDS4EVM | SN65LVDS4EVM | 26AJ9075 |
| Product Name | EVAL MODULE FOR SN65LVDS4 Interface LVDS Receiver No SN65LVDS4 | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Evaluation Module, Interface; Kit Application Type Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |