Manufacturer: Texas Instruments
Win Source Part Number: 1252926-SN65LVDS391P
Packaging: Reel
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 630Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1252926-SN65LVDS391PWR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS391PWR |