Manufacturer: Texas Instruments
Win Source Part Number: 1252925-SN65LVDS391P
Series: 65LVDS
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 630Mbps
Family Name: SN65LVDS391
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): FIN1047MTC; FIN1047MTC_Q; FIN1047MTCX_Q;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1252925-SN65LVDS391PW |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS391PW |