The SN65LVDS390PWRG4 is a high-speed differential line receiver designed for low-voltage differential signaling (LVDS) applications. It operates from a single 3.3-V supply and supports signaling rates up to 200 Mbps. The device features four line receivers, each capable of providing a valid logical output state with a differential input voltage of ±100 mV within the specified common-mode voltage range. This receiver is packaged in a TSSOP (PW) format with 16 pins and a body size of 5.00 mm x 4.40 mm. It is rated for operation in a temperature range of -40°C to 85°C and includes integrated ESD protection exceeding 15 kV. The SN65LVDS390PWRG4 is suitable for applications in wireless and telecom infrastructure, as well as data transmission over controlled impedance media. Its low propagation delay of 2.6 ns and typical output skew of 100 ps make it a reliable choice for synchronous parallel data transfers.
IC RECEIVER 0/4 16TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SN65LVDS390PWRG4 |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |