Texas Instruments High-Performance Analog EVALUATION MOD FOR SN65LVDS387 Interface LVDS No SN65LVDS387 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644 630 Mbps SN65LVDS387EVM

Description
EVALUATION MOD FOR SN65LVDS387 Interface LVDS No SN65LVDS387 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644 630 Mbps
Request a Quote Datasheet
Description
EVALUATION MOD FOR SN65LVDS387 Interface LVDS No SN65LVDS387 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644 630 Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVALUATION MOD FOR SN65LVDS387 Interface LVDS No SN65LVDS387 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644 630 Mbps - SN65LVDS387EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVALUATION MOD FOR SN65LVDS387 Interface LVDS No SN65LVDS387 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644 630 Mbps
SN65LVDS387EVM
EVALUATION MOD FOR SN65LVDS387 Interface LVDS No SN65LVDS387 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644 630 Mbps SN65LVDS387EVM
EVALUATION MOD FOR SN65LVDS387 Interface LVDS No SN65LVDS387 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644 630 Mbps

EVALUATION MOD FOR SN65LVDS387 Interface LVDS No SN65LVDS387 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644 630 Mbps

Supplier's Site
Evaluation and Demonstration Boards and Kits - 296-9746-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-9746-ND
Evaluation and Demonstration Boards and Kits 296-9746-ND
SN65LVDS387 LVDS Interface Evaluation Board

SN65LVDS387 LVDS Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284382-SN65LVDS387EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284382-SN65LVDS387EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284382-SN65LVDS387EVM
Win Source Part Number: 1284382-SN65LVDS387E VM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: LVDS Supplied Contents: Board(s) Primary Attributes: 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644, 630Mbps Embedded: No Utilized IC / Part: SN65LVDS387 Secondary Attributes: Propagation Delay < 2.9ns, Output Skew < 150ps, 35-mW / Driver @ 200MHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-9746,296-9746-5, 296-9746-5,-SN65LVDS 387EVMR,296-9746R,-2 96-9746,-296-9746 Base Product Number: 65LVDS387 RoHS Status: Not applicable

Win Source Part Number: 1284382-SN65LVDS387EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: LVDS
Supplied Contents: Board(s)
Primary Attributes: 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644, 630Mbps
Embedded: No
Utilized IC / Part: SN65LVDS387
Secondary Attributes: Propagation Delay < 2.9ns, Output Skew < 150ps, 35-mW / Driver @ 200MHz
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-9746,296-9746-5,296-9746-5,-SN65LVDS387EVMR,296-9746R,-296-9746,-296-9746
Base Product Number: 65LVDS387
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - SN65LVDS387EVM - ODG (Origin Data Global)
Shenzhen, China
Evaluation and Demonstration Boards and Kits
SN65LVDS387EVM
Evaluation and Demonstration Boards and Kits SN65LVDS387EVM
EVALUATION MOD FOR SN65LVDS387

EVALUATION MOD FOR SN65LVDS387

Supplier's Site Datasheet
Evluation Mod (Edu); Kit Application Type Texas Instruments - 29AH7399 - Newark, An Avnet Company
Chicago, IL, United States
Evluation Mod (Edu); Kit Application Type Texas Instruments
29AH7399
Evluation Mod (Edu); Kit Application Type Texas Instruments 29AH7399
EVLUATION MOD (EDU); Kit Application Type:Interface; Application Sub Type:LVDS Driver; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN65LVDS387; Product Range:-; Kit Contents:Eval Module SN65LVDS387; SVHC:No SVHC RoHS Compliant: Yes

EVLUATION MOD (EDU); Kit Application Type:Interface; Application Sub Type:LVDS Driver; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN65LVDS387; Product Range:-; Kit Contents:Eval Module SN65LVDS387; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SN65LVDS387EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SN65LVDS387EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SN65LVDS387EVM
EVALUATION MOD FOR SN65LVDS387

EVALUATION MOD FOR SN65LVDS387

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SN65LVDS387EVM 296-9746-ND 1284382-SN65LVDS387EVM SN65LVDS387EVM 29AH7399 SN65LVDS387EVM
Product Name EVALUATION MOD FOR SN65LVDS387 Interface LVDS No SN65LVDS387 16 Line Drivers Meet or Exceed ANSI EIA/TIA-644 630 Mbps Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Evluation Mod (Edu); Kit Application Type Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCM2-33X,DB1627,50 OHM - TB-654+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details