Texas Instruments Electronic Wholesale - SN65LVDS34D SN65LVDS34D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252918-SN65LVDS34D Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: SN65LVDS34 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252918-SN65LVDS34D Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: SN65LVDS34 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN65LVDS34D - 1252918-SN65LVDS34D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN65LVDS34D
1252918-SN65LVDS34D
Electronic Wholesale - SN65LVDS34D 1252918-SN65LVDS34D
Manufacturer: Texas Instruments Win Source Part Number: 1252918-SN65LVDS34D Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: SN65LVDS34 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252918-SN65LVDS34D
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: SN65LVDS34
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Drivers, Receivers, Transceivers - SN65LVDS34D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDS34D
Drivers, Receivers, Transceivers SN65LVDS34D
0/2 Receiver LVDS 8-SOIC

0/2 Receiver LVDS 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 1252918-SN65LVDS34D SN65LVDS34D
Product Name Electronic Wholesale - SN65LVDS34D Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
440MHZ Rf Receiver - 870-MICRF007YM-TR - ERSAELECTRONICS PTE. LTD.
Microchip Technology, Inc.
Specs
Applications RKE
Package Type Tape & Reel (TR)
Communication Interface PCB, Surface Mount
View Details
3 suppliers