Manufacturer: Texas Instruments
Win Source Part Number: 1098969-SN65LVDS3487
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1098969-SN65LVDS3487DRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3487DRG4 |