The SN65LVDS33PWR is a high-speed differential receiver designed for point-to-point baseband data transmission. It operates with a single 3.3-V supply and supports a signaling rate of up to 400 Mbps, making it suitable for high-performance applications. The device features a wide common-mode input voltage range from -4 V to 5 V and has differential input thresholds of less than ±50 mV with 50 mV of hysteresis, enhancing noise immunity. This receiver includes integrated 110-,Ѷ line termination resistors, which simplify design by eliminating the need for external components. It complies with TIA/EIA-644 standards and incorporates an active failsafe feature that ensures a high-level output in the absence of an input signal. The SN65LVDS33PWR also offers robust ESD protection, exceeding 15 kV for human body model (HBM) discharges, which contributes to its reliability in various environments. The device is packaged in a TSSOP format with 16 pins and is characterized for operation over a temperature range of -40°C to 85°C. This combination of features makes the SN65LVDS33PWR a suitable choice for engineers looking for a reliable and efficient solution for high-speed data communication in their projects.
IC RECEIVER 0/4 16TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SN65LVDS33PWR |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |