Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32PWR SN65LVDS32PWR

Description
Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16
Request a Quote Datasheet
Description
Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN65LVDS32PWR - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16

Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32PWR - 118275-SN65LVDS32PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32PWR
118275-SN65LVDS32PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32PWR 118275-SN65LVDS32PWR
Manufacturer: Texas Instruments Win Source Part Number: 118275-SN65LVDS32PWR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118275-SN65LVDS32PWR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDS32PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDS32PWR
Drivers, Receivers, Transceivers SN65LVDS32PWR
0/4 Receiver LVDS 16-TSSOP

0/4 Receiver LVDS 16-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Transceivers RF Receivers
Product Number SN65LVDS32PWR 118275-SN65LVDS32PWR SN65LVDS32PWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32PWR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data