Manufacturer: Texas Instruments
Win Source Part Number: 029586-SN65LVDS31DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 029586-SN65LVDS31DR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS31DR |