Texas Instruments High-Performance Analog Serializers, Deserializers SN65LVDS310ZQCT

Description
405Mbps Deserializer 1 Input 27 Output 48-BGA MICROSTAR JUNIOR (4x4)
Request a Quote Datasheet
Description
405Mbps Deserializer 1 Input 27 Output 48-BGA MICROSTAR JUNIOR (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - SN65LVDS310ZQCT-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SN65LVDS310ZQCT-ND
Serializers, Deserializers SN65LVDS310ZQCT-ND
405Mbps Deserializer 1 Input 27 Output 48-BGA MICROSTAR JUNIOR (4x4)

405Mbps Deserializer 1 Input 27 Output 48-BGA MICROSTAR JUNIOR (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number SN65LVDS310ZQCT-ND
Product Name Serializers, Deserializers
Package Type Other; 48-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DS90CR485 133MHz LVDS 48-bit Channel Link Serializer - DS90CR485VSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVDS
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
DS32EL0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32EL0421SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers