Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS301ZXHR

Description
Win Source Part Number: 1260992-SN65LVDS301Z XHR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: 24 Output Type: LVDS Data Rate: 1.755Gbps Function: Serializer Input Type: CMOS Number of Outputs: 3 Voltage - Supply: 1.65V ~ 1.95V Package / Case: 80-VFBGA Supplier Device Package: 80-NFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN65LVDS301ZXHRT R,296-SN65LVDS301ZXH RDKR,296-SN65LVDS301 ZXHRCT Base Product Number: 65LVDS301
Request a Quote Datasheet
Description
Win Source Part Number: 1260992-SN65LVDS301Z XHR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: 24 Output Type: LVDS Data Rate: 1.755Gbps Function: Serializer Input Type: CMOS Number of Outputs: 3 Voltage - Supply: 1.65V ~ 1.95V Package / Case: 80-VFBGA Supplier Device Package: 80-NFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN65LVDS301ZXHRT R,296-SN65LVDS301ZXH RDKR,296-SN65LVDS301 ZXHRCT Base Product Number: 65LVDS301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260992-SN65LVDS301ZXHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260992-SN65LVDS301ZXHR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260992-SN65LVDS301ZXHR
Win Source Part Number: 1260992-SN65LVDS301Z XHR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: 24 Output Type: LVDS Data Rate: 1.755Gbps Function: Serializer Input Type: CMOS Number of Outputs: 3 Voltage - Supply: 1.65V ~ 1.95V Package / Case: 80-VFBGA Supplier Device Package: 80-NFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN65LVDS301ZXHRT R,296-SN65LVDS301ZXH RDKR,296-SN65LVDS301 ZXHRCT Base Product Number: 65LVDS301

Win Source Part Number: 1260992-SN65LVDS301ZXHR
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Inputs: 24
Output Type: LVDS
Data Rate: 1.755Gbps
Function: Serializer
Input Type: CMOS
Number of Outputs: 3
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 80-VFBGA
Supplier Device Package: 80-NFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN65LVDS301ZXHRTR,296-SN65LVDS301ZXHRDKR,296-SN65LVDS301ZXHRCT
Base Product Number: 65LVDS301

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260992-SN65LVDS301ZXHR
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input CMOS
Output LVDS
Baud Rate 1.76E9 bps
Unlock Full Specs
to access all available technical data

Similar Products

MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details