Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS2DBVR SN65LVDS2DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029582-SN65LVDS2DBVR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: SN65LVDS2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): SN65LVDS2DG4; SN65LVDS2D; SN65LVDS2DR; SN65LVDS2DBV; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029582-SN65LVDS2DBVR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: SN65LVDS2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): SN65LVDS2DG4; SN65LVDS2D; SN65LVDS2DR; SN65LVDS2DBV; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS2DBVR - 029582-SN65LVDS2DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS2DBVR
029582-SN65LVDS2DBVR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS2DBVR 029582-SN65LVDS2DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029582-SN65LVDS2DBVR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: SN65LVDS2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): SN65LVDS2DG4; SN65LVDS2D; SN65LVDS2DR; SN65LVDS2DBV; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 029582-SN65LVDS2DBVR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Family Name: SN65LVDS2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.4 V to 3.6 V
Alternative Parts (Cross-Reference): SN65LVDS2DG4; SN65LVDS2D; SN65LVDS2DR; SN65LVDS2DBV;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Communications & Networking, Portable Devices

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDS2DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDS2DBVR
Drivers, Receivers, Transceivers SN65LVDS2DBVR
0/1 Receiver LVDS SOT-23-5

0/1 Receiver LVDS SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 029582-SN65LVDS2DBVR SN65LVDS2DBVR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS2DBVR Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details