Texas Instruments SN65LVDS250 2.0 Gbps 4x4 Crosspoint Switch SN65LVDS250DBTR

Description
2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS250 2.0 Gbps 4x4 Crosspoint Switch - SN65LVDS250DBTR - Texas Instruments
Dallas, TX, United States
SN65LVDS250 2.0 Gbps 4x4 Crosspoint Switch
SN65LVDS250DBTR
SN65LVDS250 2.0 Gbps 4x4 Crosspoint Switch SN65LVDS250DBTR
2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85

2.0 Gbps 4x4 Crosspoint Switch 38-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS250DBTR - 122140-SN65LVDS250DBTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS250DBTR
122140-SN65LVDS250DBTR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS250DBTR 122140-SN65LVDS250DBTR
Manufacturer: Texas Instruments Win Source Part Number: 122140-SN65LVDS250DB TR Packaging: Reel - TR Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122140-SN65LVDS250DBTR
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN65LVDS250DBTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN65LVDS250DBTR-ND
Signal Switches, Multiplexers, Decoders SN65LVDS250DBTR-ND
Crosspoint Switch 1 x 4:4 38-TSSOP

Crosspoint Switch 1 x 4:4 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-SN65LVDS250DBTR
TSSOP Analog Switch and Multiplexer IC 743-SN65LVDS250DBTR
2.0-Gbps 4x4 crosspoint switch 38-TSSOP -40 to 85 Product overview: SN65LVDS250DBTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS250DBTR can be used for catalog matching and distributor lookup.

2.0-Gbps 4x4 crosspoint switch 38-TSSOP -40 to 85 Product overview: SN65LVDS250DBTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS250DBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS250DBTR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN65LVDS250DBTR
Logic - Signal Switches, Multiplexers, Decoders SN65LVDS250DBTR
IC CROSSPOINT SW 1 X 4:4 38TSSOP

IC CROSSPOINT SW 1 X 4:4 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number SN65LVDS250DBTR 122140-SN65LVDS250DBTR SN65LVDS250DBTR-ND 743-SN65LVDS250DBTR SN65LVDS250DBTR
Product Name SN65LVDS250 2.0 Gbps 4x4 Crosspoint Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS250DBTR Signal Switches, Multiplexers, Decoders TSSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data