SN65LVDS20 LVDS, Buffer/Repeater Interface Evaluation Board
MODULE EVAL FOR SN65LVDS20 Interface LVDS Buffer/Repeater - SN65LVDS20
Win Source Part Number: 1284436-SN65LVDS20EV
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Box
Standard Package: 1
Function: LVDS, Buffer/Repeater
Supplied Contents: Board(s)
Utilized IC / Part: SN65LVDS20
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-30983,296-30983,
Base Product Number: 65LVDS20
RoHS Status: Not applicable
EVAL MODULE FOR SN65LVDS20
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-SN65LVDS20EVM-ND | SN65LVDS20EVM | 1284436-SN65LVDS20EVM | SN65LVDS20EVM |
| Product Name | Evaluation and Demonstration Boards and Kits | MODULE EVAL FOR SN65LVDS20 Interface LVDS Buffer/Repeater - SN65LVDS20 | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |