Manufacturer: Texas Instruments
Win Source Part Number: 1252897-SN65LVDS1DBV
Series: 65LVDS
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Mounting: SMD
Operating Supply Voltage: 2.4 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 630Mbps
Family Name: SN65LVDS1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX9164EUD+T; MAX9164EUD; MAX9164EUD+;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Communications & Networking, Portable Devices
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1252897-SN65LVDS1DBVT |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS1DBVT |