Manufacturer: Texas Instruments
Win Source Part Number: 029580-SN65LVDS1DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 630Mbps
Family Name: SN65LVDS1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.4 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9110EKA+T; MAX9110ESA; MAX9110EKA+; MAX9110ESA-T;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 029580-SN65LVDS1DBVR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS1DBVR |