Manufacturer: Texas Instruments
Win Source Part Number: 1252896-SN65LVDS1D
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 630Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Family Part Number: SN65LVDS1
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1252896-SN65LVDS1D |
| Product Name | Electronic Wholesale - SN65LVDS1D |