Texas Instruments Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SN65LVDS19EVM

Description
Win Source Part Number: 1284410-SN65LVDS19EV M Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: LVDS, Buffer/Repeater Supplied Contents: Board(s) Utilized IC / Part: SN65LVDS19 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: -296-21007,296-21007 ,-296-21007,296-2100 7R,-SN65LVDS19EVMR Base Product Number: SN65L Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284410-SN65LVDS19EV M Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: LVDS, Buffer/Repeater Supplied Contents: Board(s) Utilized IC / Part: SN65LVDS19 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: -296-21007,296-21007 ,-296-21007,296-2100 7R,-SN65LVDS19EVMR Base Product Number: SN65L Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284410-SN65LVDS19EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284410-SN65LVDS19EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284410-SN65LVDS19EVM
Win Source Part Number: 1284410-SN65LVDS19EV M Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: LVDS, Buffer/Repeater Supplied Contents: Board(s) Utilized IC / Part: SN65LVDS19 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: -296-21007,296-21007 ,-296-21007,296-2100 7R,-SN65LVDS19EVMR Base Product Number: SN65L Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284410-SN65LVDS19EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: LVDS, Buffer/Repeater
Supplied Contents: Board(s)
Utilized IC / Part: SN65LVDS19
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: -296-21007,296-21007,-296-21007,296-21007R,-SN65LVDS19EVMR
Base Product Number: SN65L
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
EVALUATION MODULE FOR SN65LVDS19 Interface LVDS Buffer/Repeater - SN65LVDS19 - SN65LVDS19EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVALUATION MODULE FOR SN65LVDS19 Interface LVDS Buffer/Repeater - SN65LVDS19
SN65LVDS19EVM
EVALUATION MODULE FOR SN65LVDS19 Interface LVDS Buffer/Repeater - SN65LVDS19 SN65LVDS19EVM
EVALUATION MODULE FOR SN65LVDS19 Interface LVDS Buffer/Repeater - SN65LVDS19

EVALUATION MODULE FOR SN65LVDS19 Interface LVDS Buffer/Repeater - SN65LVDS19

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284410-SN65LVDS19EVM SN65LVDS19EVM
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVALUATION MODULE FOR SN65LVDS19 Interface LVDS Buffer/Repeater - SN65LVDS19
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2576790 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity - 51AC3093 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details
Evaluation Boards - BTS7010-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details