Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS152DAR

Description
Win Source Part Number: 1260990-SN65LVDS152D AR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 3 Output Type: LVDS Data Rate: 200Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65LVDS152DARG4,SN6 5LVDS152DARG4,TEXTIS SN65LVDS152DAR,2156- SN65LVDS152DAR Base Product Number: 65LVDS152
Request a Quote Datasheet
Description
Win Source Part Number: 1260990-SN65LVDS152D AR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 3 Output Type: LVDS Data Rate: 200Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65LVDS152DARG4,SN6 5LVDS152DARG4,TEXTIS SN65LVDS152DAR,2156- SN65LVDS152DAR Base Product Number: 65LVDS152
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260990-SN65LVDS152DAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260990-SN65LVDS152DAR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260990-SN65LVDS152DAR
Win Source Part Number: 1260990-SN65LVDS152D AR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 3 Output Type: LVDS Data Rate: 200Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65LVDS152DARG4,SN6 5LVDS152DARG4,TEXTIS SN65LVDS152DAR,2156- SN65LVDS152DAR Base Product Number: 65LVDS152

Win Source Part Number: 1260990-SN65LVDS152DAR
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: 3
Output Type: LVDS
Data Rate: 200Mbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 10
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 32-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65LVDS152DARG4,SN65LVDS152DARG4,TEXTISSN65LVDS152DAR,2156-SN65LVDS152DAR
Base Product Number: 65LVDS152

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260990-SN65LVDS152DAR
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVDS
Output LVDS
Baud Rate 2.00E8 bps
Unlock Full Specs
to access all available technical data