Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS152DA

Description
Win Source Part Number: 1260976-SN65LVDS152D A Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Number of Inputs: 3 Output Type: LVDS Data Rate: 200Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65LVDS152DAG4,SN6 5LVDS152DAG4,-296-97 39-5,-296-9739-5,SN6 5LVDS152DAG4,296-973 9-5R,-SN65LVDS152DAG 4R,2156-SN65LVDS152D A,296-9739-5,-SN65LV DS152DAR,TEXTISSN65L VDS152DA Base Product Number: 65LVDS152
Request a Quote Datasheet
Description
Win Source Part Number: 1260976-SN65LVDS152D A Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Number of Inputs: 3 Output Type: LVDS Data Rate: 200Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65LVDS152DAG4,SN6 5LVDS152DAG4,-296-97 39-5,-296-9739-5,SN6 5LVDS152DAG4,296-973 9-5R,-SN65LVDS152DAG 4R,2156-SN65LVDS152D A,296-9739-5,-SN65LV DS152DAR,TEXTISSN65L VDS152DA Base Product Number: 65LVDS152
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260976-SN65LVDS152DA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260976-SN65LVDS152DA
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260976-SN65LVDS152DA
Win Source Part Number: 1260976-SN65LVDS152D A Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Number of Inputs: 3 Output Type: LVDS Data Rate: 200Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65LVDS152DAG4,SN6 5LVDS152DAG4,-296-97 39-5,-296-9739-5,SN6 5LVDS152DAG4,296-973 9-5R,-SN65LVDS152DAG 4R,2156-SN65LVDS152D A,296-9739-5,-SN65LV DS152DAR,TEXTISSN65L VDS152DA Base Product Number: 65LVDS152

Win Source Part Number: 1260976-SN65LVDS152DA
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Number of Inputs: 3
Output Type: LVDS
Data Rate: 200Mbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 10
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 32-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN65LVDS152DAG4,SN65LVDS152DAG4,-296-9739-5,-296-9739-5,SN65LVDS152DAG4,296-9739-5R,-SN65LVDS152DAG4R,2156-SN65LVDS152DA,296-9739-5,-SN65LVDS152DAR,TEXTISSN65LVDS152DA
Base Product Number: 65LVDS152

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260976-SN65LVDS152DA
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVDS
Output LVDS
Baud Rate 2.00E8 bps
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 350630 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output AC Output
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248310 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Plus version, RJ45, USB (type C port), Modbus RS485 port
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details