Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LVDS151DAG4

Description
Win Source Part Number: 1260969-SN65LVDS151D AG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 200Mbps Function: Serializer Input Type: LVDS, LVTTL Number of Outputs: 3 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS151
Request a Quote Datasheet
Description
Win Source Part Number: 1260969-SN65LVDS151D AG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 200Mbps Function: Serializer Input Type: LVDS, LVTTL Number of Outputs: 3 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS151
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260969-SN65LVDS151DAG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260969-SN65LVDS151DAG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260969-SN65LVDS151DAG4
Win Source Part Number: 1260969-SN65LVDS151D AG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 46 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 200Mbps Function: Serializer Input Type: LVDS, LVTTL Number of Outputs: 3 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS151

Win Source Part Number: 1260969-SN65LVDS151DAG4
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 200Mbps
Function: Serializer
Input Type: LVDS, LVTTL
Number of Outputs: 3
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 32-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS151

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260969-SN65LVDS151DAG4
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVDS, LVTTL
Output LVDS
Baud Rate 2.00E8 bps
Unlock Full Specs
to access all available technical data