MuxIt ™ PLL Frequency Multiplier 28-TSSOP -40 to 85 Product overview: SN65LVDS150PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN65LVDS150PWR can be used for catalog matching and distributor lookup.
"PLL Frequency Multiplier IC 400MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1252887-SN65LVDS150P
Packaging: Tape and Reel
Type: PLL Frequency Multiplier
Mounting Style: SMD
Frequency - Max: 400MHz
Input: LVDS
Output: LVDS, LVTTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDS150
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
IC PLL FREQ MULTIPLIER 28-TSSOP
PLL Frequency Multiplier IC 400MHz 1 28-TSSOP (0.173", 4.40mm Width)
IC PLL FREQ MULTIPLIER 28TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 728-SN65LVDS150PWR | SN65LVDS150PWR-ND | 1252887-SN65LVDS150PWR | SN65LVDS150PWR | SN65LVDS150PWR | SN65LVDS150PWR |
| Product Name | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN65LVDS150PWR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | |
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 1 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS |