"PLL Frequency Multiplier IC 400MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
MuxIt ™ PLL Frequency Multiplier 28-TSSOP -40 to 85 Product overview: SN65LVDS150PWG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN65LVDS150PWG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265374-SN65LVDS150P
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MuxIt™
Type: PLL Frequency Multiplier
Package: Tube
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS, LVTTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS150
IC PLL FREQ MULTIPLIER 28-TSSOP
PLL Frequency Multiplier IC 400MHz 1 28-TSSOP (0.173", 4.40mm Width)
IC PLL FREQ MULTIPLIER 28TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | SN65LVDS150PWG4-ND | 728-SN65LVDS150PWG4 | 1265374-SN65LVDS150PWG4 | SN65LVDS150PWG4 | SN65LVDS150PWG4 | SN65LVDS150PWG4 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Frequency Multiplier; Clock Generator | ||
| Bus Interface | LVDS; LVTTL | LVDS; TTL; LVDS, LVTTL | LVDS; TTL; LVDS, LVTTL | LVDS; TTL; LVDS, LVTTL | ||
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | Surface Mount; 28-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |