"PLL Frequency Multiplier IC 400MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 144372-SN65LVDS150PW
Packaging: Tube/Rail
Type: PLL Frequency Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
MuxIt ™ PLL Frequency Multiplier 28-TSSOP -40 to 85 Product overview: SN65LVDS150PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN65LVDS150PW can be used for catalog matching and distributor lookup.
IC MUXIT PLL FREQ MULT 28-TSSOP
IC PLL FREQ MULTIPLIER 28TSSOP
PLL Frequency Multiplier IC 400MHz 1 28-TSSOP (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 296-9737-5-ND | 144372-SN65LVDS150PW | 728-SN65LVDS150PW | SN65LVDS150PW | SN65LVDS150PW | SN65LVDS150PW |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN65LVDS150PW | TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator | ||
| Bus Interface | LVDS; LVTTL | LVDS; TTL; LVDS, LVTTL | 1 | LVDS; TTL; LVDS, LVTTL | ||
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 28-TSSOP | Rail/Tube | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |