EVALUATION MOD FOR SN65LVDS125A Interface LVDS Crosspoint Switch/Multiplexer - SN65LVDS125A
SN65LVDS125A LVDS, Crosspoint Switch/Multiplexer Interface Evaluation Board
Win Source Part Number: 1284386-SN65LVDS125A
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Bulk
Standard Package: 1
Function: LVDS, Crosspoint Switch/Multiplexer
Supplied Contents: Board(s)
Utilized IC / Part: SN65LVDS125A
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-18525R,-296-1852
Base Product Number: 65LVDS125
RoHS Status: Not applicable
EVALUATION MOD FOR SN65LVDS125A
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SN65LVDS125AEVM | 296-18525-ND | 1284386-SN65LVDS125AEVM | SN65LVDS125AEVM |
| Product Name | EVALUATION MOD FOR SN65LVDS125A Interface LVDS Crosspoint Switch/Multiplexer - SN65LVDS125A | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |