Texas Instruments Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104PWR SN65LVDS104PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 020762-SN65LVDS104PW R Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 020762-SN65LVDS104PW R Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104PWR - 020762-SN65LVDS104PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104PWR
020762-SN65LVDS104PWR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104PWR 020762-SN65LVDS104PWR
Manufacturer: Texas Instruments Win Source Part Number: 020762-SN65LVDS104PW R Packaging: Reel - TR Type: Buffer, Multiplexer Input: LVDS Output: LVDS Data Rate (Max): 400Mbps Delay Time: 3.1ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 020762-SN65LVDS104PWR
Packaging: Reel - TR
Type: Buffer, Multiplexer
Input: LVDS
Output: LVDS
Data Rate (Max): 400Mbps
Delay Time: 3.1ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 23mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 020762-SN65LVDS104PWR
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104PWR
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897076 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4851D,112-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 2 to 6 volts
Ron 195 ohms
View Details
3 suppliers