400Mbps LVDS Multiplexer IC, 4-Ch, 3.3V, TSSOP Product overview: SN65LVDS104PWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Signal Buffers, Repeaters, Splitters, electronic component, datasheet, replacement part, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS104PWG4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 756-SN65LVDS104PWG4 |
| Product Name | 3.3V TSSOP Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 3.3 volts |
| Min Operating Current | 23 mA |