Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SN65LVDS101EVM

Description
Win Source Part Number: 1284384-SN65LVDS101E VM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: LVDS, Serdes Supplied Contents: Board(s) Utilized IC / Part: SN65LVDS101 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: -296-20540,296-20540 R,296-20540,-SN65LVD S101EVM,-SN65LVDS101 EVMR,SN65LVDS101EVM, -296-20540 Base Product Number: 65LVDS101 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284384-SN65LVDS101E VM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: LVDS, Serdes Supplied Contents: Board(s) Utilized IC / Part: SN65LVDS101 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: -296-20540,296-20540 R,296-20540,-SN65LVD S101EVM,-SN65LVDS101 EVMR,SN65LVDS101EVM, -296-20540 Base Product Number: 65LVDS101 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284384-SN65LVDS101EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284384-SN65LVDS101EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284384-SN65LVDS101EVM
Win Source Part Number: 1284384-SN65LVDS101E VM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: LVDS, Serdes Supplied Contents: Board(s) Utilized IC / Part: SN65LVDS101 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: -296-20540,296-20540 R,296-20540,-SN65LVD S101EVM,-SN65LVDS101 EVMR,SN65LVDS101EVM, -296-20540 Base Product Number: 65LVDS101 RoHS Status: Not applicable

Win Source Part Number: 1284384-SN65LVDS101EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: LVDS, Serdes
Supplied Contents: Board(s)
Utilized IC / Part: SN65LVDS101
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: -296-20540,296-20540R,296-20540,-SN65LVDS101EVM,-SN65LVDS101EVMR,SN65LVDS101EVM,-296-20540
Base Product Number: 65LVDS101
RoHS Status: Not applicable

Buy Now Datasheet
EVAL MOD FOR SN65LVDS101 Interface LVDS Serdes - SN65LVDS101 - SN65LVDS101EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD FOR SN65LVDS101 Interface LVDS Serdes - SN65LVDS101
SN65LVDS101EVM
EVAL MOD FOR SN65LVDS101 Interface LVDS Serdes - SN65LVDS101 SN65LVDS101EVM
EVAL MOD FOR SN65LVDS101 Interface LVDS Serdes - SN65LVDS101

EVAL MOD FOR SN65LVDS101 Interface LVDS Serdes - SN65LVDS101

Supplier's Site
Evaluation and Demonstration Boards and Kits - 296-20540-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-20540-ND
Evaluation and Demonstration Boards and Kits 296-20540-ND
SN65LVDS101 LVDS, Serdes Interface Evaluation Board

SN65LVDS101 LVDS, Serdes Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SN65LVDS101EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SN65LVDS101EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SN65LVDS101EVM
EVAL MOD FOR SN65LVDS101

EVAL MOD FOR SN65LVDS101

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284384-SN65LVDS101EVM SN65LVDS101EVM 296-20540-ND SN65LVDS101EVM
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVAL MOD FOR SN65LVDS101 Interface LVDS Serdes - SN65LVDS101 Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW1-392-3+,JC0603C,50 OHM - TB-922+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1899568P - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - EVM-GPS-FM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers